Kingbright Corporation .56" 4-DIGIT YEL LED DISPLAY CC56-12YWA

Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 4-DIGIT YEL LED DISPLAY - CC56-12YWA - Kingbright Corporation
City of Industry, CA, USA
.56" 4-DIGIT YEL LED DISPLAY
CC56-12YWA
.56" 4-DIGIT YEL LED DISPLAY CC56-12YWA
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height with 12 pins only
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Yellow, Common Cathode, 2.3 Mcd, 20 Ma Rohs Compliant Kingbright - 49Y1109 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Yellow, Common Cathode, 2.3 Mcd, 20 Ma Rohs Compliant Kingbright
49Y1109
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Yellow, Common Cathode, 2.3 Mcd, 20 Ma Rohs Compliant Kingbright 49Y1109
7-Segment LED Display, Mechanically Rugged, 4, 14.22 mm, Yellow, Common Cathode, 2.3 mcd, 20 mA RoHS Compliant: Yes

7-Segment LED Display, Mechanically Rugged, 4, 14.22 mm, Yellow, Common Cathode, 2.3 mcd, 20 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number CC56-12YWA 49Y1109
Product Name .56" 4-DIGIT YEL LED DISPLAY 7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Yellow, Common Cathode, 2.3 Mcd, 20 Ma Rohs Compliant Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details