Kingbright Corporation .25" 4-DIGIT RED LED DISPLAY CA25-12EWA

Description
Features and Applications 0.25 inch digit height Low current operation Excellent Character Appearance Easy mounting on PC boards or sockets I.C. compatible Gray face; white segment RoHS compliant Ideal for consumer applications Suitable for industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.25 inch digit height Low current operation Excellent Character Appearance Easy mounting on PC boards or sockets I.C. compatible Gray face; white segment RoHS compliant Ideal for consumer applications Suitable for industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.25" 4-DIGIT RED LED DISPLAY - CA25-12EWA - Kingbright Corporation
City of Industry, CA, USA
.25" 4-DIGIT RED LED DISPLAY
CA25-12EWA
.25" 4-DIGIT RED LED DISPLAY CA25-12EWA
Features and Applications 0.25 inch digit height Low current operation Excellent Character Appearance Easy mounting on PC boards or sockets I.C. compatible Gray face; white segment RoHS compliant Ideal for consumer applications Suitable for industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.25 inch digit height
  • Low current operation
  • Excellent Character Appearance
  • Easy mounting on PC boards or sockets
  • I.C. compatible
  • Gray face; white segment
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number CA25-12EWA
Product Name .25" 4-DIGIT RED LED DISPLAY
Display Type Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.3" DUAL DIGIT YELLOW LED DISPLAY - DC03-11SYKWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Yellow
View Details
2 suppliers