Kingbright Corporation 0.4" SINGLE DIG. ORG. ALPHANUMERIC SMD LED DISPLAY ACPSC04-41SEKWA

Description
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4" SINGLE DIG. ORG. ALPHANUMERIC SMD LED DISPLAY - ACPSC04-41SEKWA - Kingbright Corporation
City of Industry, CA, USA
0.4" SINGLE DIG. ORG. ALPHANUMERIC SMD LED DISPLAY
ACPSC04-41SEKWA
0.4" SINGLE DIG. ORG. ALPHANUMERIC SMD LED DISPLAY ACPSC04-41SEKWA
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Alpha-numeric with 14 segments
  • Package: 400pcs/ reel
  • Mechanically rugged
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-ACPSC04-41SEKWACT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACPSC04-41SEKWACT-ND
LED Character and Numeric 754-ACPSC04-41SEKWACT-ND
"DISPLAY 14SEG 0.4"" SGL ORG 16SMD"

"DISPLAY 14SEG 0.4"" SGL ORG 16SMD"

Buy Now Datasheet
LED Character and Numeric - 754-ACPSC04-41SEKWADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACPSC04-41SEKWADKR-ND
LED Character and Numeric 754-ACPSC04-41SEKWADKR-ND
"DISPLAY 14SEG 0.4"" SGL ORG 16SMD"

"DISPLAY 14SEG 0.4"" SGL ORG 16SMD"

Buy Now Datasheet
LED Character and Numeric - 754-ACPSC04-41SEKWATR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACPSC04-41SEKWATR-ND
LED Character and Numeric 754-ACPSC04-41SEKWATR-ND
"Display Modules - LED Character and Numeric Orange 14-Segment, Alphanumeric 1 Character Common Cathode 2.1V 20mA 0.512"" H x 0.366"" W x 0.148"" D (13.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead"

"Display Modules - LED Character and Numeric Orange 14-Segment, Alphanumeric 1 Character Common Cathode 2.1V 20mA 0.512"" H x 0.366"" W x 0.148"" D (13.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACPSC04-41SEKWA
LED Displays & Accessories ACPSC04-41SEKWA
LED Displays & Accessories AlphaNum Red 601nm Common Cathode

LED Displays & Accessories AlphaNum Red 601nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number ACPSC04-41SEKWA 754-ACPSC04-41SEKWACT-ND ACPSC04-41SEKWA
Product Name 0.4" SINGLE DIG. ORG. ALPHANUMERIC SMD LED DISPLAY LED Character and Numeric LED Displays & Accessories
Character Type Alphanumeric Alphanumeric
LED Color Orange Orange
Wavelength 601 nm 610 nm
Character Height 10.16 mm (0.4000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, Seven Segment, 7.62Mm, Green; Led Colour Kingbright - 67AC8527 - Newark, An Avnet Company
Specs
Display Type Segmented
Number of Characters 1 #
Character Height 7.62 mm (0.3000 inch)
View Details