Kin-Tek Laboratories Inc. Refillable Permeation Tube Trace Source™ 57S - C14H14

Description
Generates low concentration gas standards of high vapor pressure gases such as CO, CO2, NO, CH4 etc. Typical concentrations: ppb to 10 ppm. Tube dimensions: 1 ¾ inches diameter by 6 inches long
Description
Generates low concentration gas standards of high vapor pressure gases such as CO, CO2, NO, CH4 etc. Typical concentrations: ppb to 10 ppm. Tube dimensions: 1 ¾ inches diameter by 6 inches long

Suppliers

Company
Product
Description
Supplier Links
Refillable Permeation Tube - Trace Source™ 57S - C14H14 - Kin-Tek Laboratories Inc.
La Marque, TX, USA
Refillable Permeation Tube
Trace Source™ 57S - C14H14
Refillable Permeation Tube Trace Source™ 57S - C14H14
Generates low concentration gas standards of high vapor pressure gases such as CO, CO2, NO, CH4 etc. Typical concentrations: ppb to 10 ppm. Tube dimensions: 1 ¾ inches diameter by 6 inches long
  • Generates low concentration gas standards of high vapor pressure gases such as CO, CO2, NO, CH4 etc.
  • Typical concentrations: ppb to 10 ppm.
  • Tube dimensions: 1 ¾ inches diameter by 6 inches long
Supplier's Site

Technical Specifications

  Kin-Tek Laboratories Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Number Trace Source™ 57S - C14H14
Product Name Refillable Permeation Tube
Test Fixture Type Standard / Test Block
Unlock Full Specs
to access all available technical data

Similar Products

Extension rod, 5”, #10-32M/F - G1024 - Mark-10 Corporation
Specs
Test Fixture Type Tension Rod
View Details
Specs
Test Fixture Type Test Grip / Clamp; United Shoulder Specimen Grip
Application Compression; Tensile
Capacity 10000 lbs (4535 kg)
View Details
 - Small Circular Bollard Grip - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 22.48 lbs (10.2 kg)
View Details
Refillable Permeation Tube - Trace Source™ 57S - CH2CHCN - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details