Kin-Tek Laboratories Inc. Refillable Permeation Tube Trace Source™ 57H - C6H10O

Description
Generates high concentration mixtures of high vapor pressure gases CO, CO2, NO, N2O, CH4, etc. Typical concentrations: 10 ppm to over 1,000 ppm. Tube dimensions: 1¾ inches diameter by 6 inches long
Description
Generates high concentration mixtures of high vapor pressure gases CO, CO2, NO, N2O, CH4, etc. Typical concentrations: 10 ppm to over 1,000 ppm. Tube dimensions: 1¾ inches diameter by 6 inches long

Suppliers

Company
Product
Description
Supplier Links
Refillable Permeation Tube - Trace Source™ 57H - C6H10O - Kin-Tek Laboratories Inc.
La Marque, TX, USA
Refillable Permeation Tube
Trace Source™ 57H - C6H10O
Refillable Permeation Tube Trace Source™ 57H - C6H10O
Generates high concentration mixtures of high vapor pressure gases CO, CO2, NO, N2O, CH4, etc. Typical concentrations: 10 ppm to over 1,000 ppm. Tube dimensions: 1¾ inches diameter by 6 inches long
  • Generates high concentration mixtures of high vapor pressure gases CO, CO2, NO, N2O, CH4, etc.
  • Typical concentrations: 10 ppm to over 1,000 ppm.
  • Tube dimensions: 1¾ inches diameter by 6 inches long
Supplier's Site

Technical Specifications

  Kin-Tek Laboratories Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Number Trace Source™ 57H - C6H10O
Product Name Refillable Permeation Tube
Test Fixture Type Standard / Test Block
Unlock Full Specs
to access all available technical data

Similar Products

Myometer kit, 200 lbF / 1000 N - EKM5-200 - Mark-10 Corporation
Specs
Capacity 200 lbs (90.7 kg)
View Details
 - 50 mm Cone Compression Plate - Mecmesin Corporation
Specs
Test Fixture Type Test Fixture / Holder
Application Compression
Capacity 11.24 to 1124 lbs (5.1 to 510 kg)
View Details
Disposable Permeation Tube - Trace Source™ HRT - C10H16 - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details