Keystone Electronics Corp.
2.5mm Mono Audio Jack on T&R
982TR
Description
Part Number: 982TR
Finish/Plating: Gold Plate
Material: LCP, UL 94V-0
Mounting: SMT
Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
1000 pcs / 15" reel
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 982TR
Finish/Plating: Gold Plate
Material: LCP, UL 94V-0
Mounting: SMT
Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
1000 pcs / 15" reel
Request a Quote
Email Supplier
Datasheet
Suppliers
2.5mm Mono Audio Jack on T&R
982TR
Part Number: 982TR
Finish/Plating: Gold Plate
Material: LCP, UL 94V-0
Mounting: SMT
Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
1000 pcs / 15" reel
Part Number: 982TR
- Finish/Plating: Gold Plate
- Material: LCP, UL 94V-0
- Mounting: SMT
- Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
982TR |
|
Product Name
|
2.5mm Mono Audio Jack on T&R |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Audio / Video
Gender
Female / Jack
Mounting
THM
View Details
2 suppliers
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Keystone Electronics Corp.
Connector Type
Audio / Video
Gender
Female / Jack
Mounting
THM
View Details
3 suppliers