Keystone Electronics Corp. 3.5mm Stereo Audio Jack on T&R 981TR

Description
Part Number: 981TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 800 pcs / 15" reel
Request a Quote Datasheet
Description
Part Number: 981TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 800 pcs / 15" reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Stereo Audio Jack on T&R - 981TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
3.5mm Stereo Audio Jack on T&R
981TR
3.5mm Stereo Audio Jack on T&R 981TR
Part Number: 981TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 800 pcs / 15" reel

Part Number: 981TR

  • Finish/Plating: Gold Plate
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • 800 pcs / 15" reel
Buy Now Datasheet
Audio Connectors - 36-981TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-981TR-ND
Audio Connectors 36-981TR-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 981TR 36-981TR-ND
Product Name 3.5mm Stereo Audio Jack on T&R Audio Connectors
Connector Type Audio / Video Phone Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1999-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Screw Connectors - 36-7692-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details