Keystone Electronics Corp. 2.5mm Stereo Audio Jack on T&R 980TR

Description
Part Number: 980TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 1000 pcs / 15" reel
Request a Quote Datasheet
Description
Part Number: 980TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 1000 pcs / 15" reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5mm Stereo Audio Jack on T&R - 980TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
2.5mm Stereo Audio Jack on T&R
980TR
2.5mm Stereo Audio Jack on T&R 980TR
Part Number: 980TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 1000 pcs / 15" reel

Part Number: 980TR

  • Finish/Plating: Gold Plate
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • 1000 pcs / 15" reel
Buy Now Datasheet
Audio Connectors - 36-980DKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-980DKR-ND
Audio Connectors 36-980DKR-ND
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - 36-980CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-980CT-ND
Audio Connectors 36-980CT-ND
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - 36-980TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-980TR-ND
Audio Connectors 36-980TR-ND
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 980TR 36-980DKR-ND
Product Name 2.5mm Stereo Audio Jack on T&R Audio Connectors
Connector Type Audio / Video Phone Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-4916-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details