Keystone Electronics Corp. Wire to Board Connector, SMT 976

Description
Part Number: 976 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector Available with PC location pin:
Request a Quote Datasheet
Description
Part Number: 976 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector Available with PC location pin:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connector, SMT - 976 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Wire to Board Connector, SMT
976
Wire to Board Connector, SMT 976
Part Number: 976 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector Available with PC location pin:

Part Number: 976

  • # of Terminals: 3
  • Current Rating: 3 Amps
  • Material: Nylon 6/6-V-0
  • Orientation: Horizontal
  • Packaging: Tape and Reel - 1,000 / 15" reel
  • Voltage Rating: 250 VAC
  • Mounting: SMT,
  • Board interface for Battery Holders with PC Connector
  • Available with PC location pin:
Buy Now Datasheet
Headers, Male Pins - 36-976TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
36-976TR-ND
Headers, Male Pins 36-976TR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 36-976DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
36-976DKR-ND
Headers, Male Pins 36-976DKR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 36-976CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
36-976CT-ND
Headers, Male Pins 36-976CT-ND
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone - 24AC4550 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone
24AC4550
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone 24AC4550
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 976 36-976TR-ND 24AC4550
Product Name Wire to Board Connector, SMT Headers, Male Pins Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone
Mounting SMT, Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1995-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11076-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Bottom Entry
View Details
Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details