Keystone Electronics Corp. Flat Head Screw 9531

Description
Part Number: 9531 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Description
Part Number: 9531 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Head Screw, part number 9531, from Keystone Electronics Corp. is designed for machine applications. It features a length of 0.750 inches (19.1 mm) and is made from nylon, which is UL rated 94V-2. The screw has a 4-40 thread size, making it suitable for various fastening needs in projects where a flat head design is required. This product is particularly useful in environments where corrosion resistance is important, as nylon provides good chemical resistance.

Datasheet Summary
Powered by GS/AI

The Flat Head Screw, part number 9531, from Keystone Electronics Corp. is designed for machine applications. It features a length of 0.750 inches (19.1 mm) and is made from nylon, which is UL rated 94V-2. The screw has a 4-40 thread size, making it suitable for various fastening needs in projects where a flat head design is required. This product is particularly useful in environments where corrosion resistance is important, as nylon provides good chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9531 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9531
Flat Head Screw 9531
Part Number: 9531 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine

Part Number: 9531

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9531-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9531-ND
Machine Screw 36-9531-ND
#4-40 Flat Head Machine Screw Slotted Drive Nylon

#4-40 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 4-40, 19.1Mm; Thread Size Metric Keystone - 01J0041 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 4-40, 19.1Mm; Thread Size Metric Keystone
01J0041
Screw, Flat, Nylon, 4-40, 19.1Mm; Thread Size Metric Keystone 01J0041
SCREW, FLAT, NYLON, 4-40, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 4-40, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9531 36-9531-ND 01J0041
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 4-40, 19.1Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.7500 inch (19.05 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9434 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
M4 Pan Head Machine Screw, 6.00L - 29321 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Slotted Jack Screw-Yellow,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Pan Head Screw - 9306 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers