Keystone Electronics Corp. USB3.0 Type B Cable Plug Kit 952

Description
Part Number: 952 Mounting: Cable Packaging: Bulk Style: USB Type B Type: USB 3.0 Plug Type B Plug Kit - USB 3.0, Contacts, Insulator and Shell, Blue Insulator, Bulk Packaged, UL94V-0.
Request a Quote
Description
Part Number: 952 Mounting: Cable Packaging: Bulk Style: USB Type B Type: USB 3.0 Plug Type B Plug Kit - USB 3.0, Contacts, Insulator and Shell, Blue Insulator, Bulk Packaged, UL94V-0.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 Type B cable plug with steel, nickel-plated shell; thermoplastic insulator rated UL 94V-0; phosphor bronze contacts with gold flash over nickel; solder tails tin over nickel; dimensions include 1.150 in [29.0 mm] length and 0.474 in [12.0 mm] body diameter; rated for 1 A DC, 30 V RMS, 15 mΩ contact resistance, 1000 MΩ insulation resistance, and 750 V AC dielectric strength for one minute; operating temperature from -25°C to +80°C; durable for 1500 mating cycles.

Datasheet Summary
Powered by GS/AI

USB 3.0 Type B cable plug with steel, nickel-plated shell; thermoplastic insulator rated UL 94V-0; phosphor bronze contacts with gold flash over nickel; solder tails tin over nickel; dimensions include 1.150 in [29.0 mm] length and 0.474 in [12.0 mm] body diameter; rated for 1 A DC, 30 V RMS, 15 mΩ contact resistance, 1000 MΩ insulation resistance, and 750 V AC dielectric strength for one minute; operating temperature from -25°C to +80°C; durable for 1500 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
USB3.0 Type B Cable Plug Kit - 952 - Keystone Electronics Corp.
New Hyde Park, NY, USA
USB3.0 Type B Cable Plug Kit
952
USB3.0 Type B Cable Plug Kit 952
Part Number: 952 Mounting: Cable Packaging: Bulk Style: USB Type B Type: USB 3.0 Plug Type B Plug Kit - USB 3.0, Contacts, Insulator and Shell, Blue Insulator, Bulk Packaged, UL94V-0.

Part Number: 952

  • Mounting: Cable
  • Packaging: Bulk
  • Style: USB Type B
  • Type: USB 3.0 Plug

Type B Plug Kit - USB 3.0, Contacts, Insulator and Shell, Blue Insulator, Bulk Packaged, UL94V-0.

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-952-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-952-ND
USB, DVI, HDMI Connector Assemblies 36-952-ND
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
952
USB Connectors 952
USB Connectors USB 3.0 Type B Plug

USB Connectors USB 3.0 Type B Plug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952 36-952-ND 952
Product Name USB3.0 Type B Cable Plug Kit USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 50B4555 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details