Keystone Electronics Corp. RJ45 (keystone) Jack, Vertical PCB Mount 949

Description
Part Number: 949 Mounting: THM Orientation: Vertical Packaging: Bulk Style: Network Type: Jacks Allows perpendicular connection to PC board.
Request a Quote Datasheet
Description
Part Number: 949 Mounting: THM Orientation: Vertical Packaging: Bulk Style: Network Type: Jacks Allows perpendicular connection to PC board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 (keystone) Jack, Vertical PCB Mount - 949 - Keystone Electronics Corp.
New Hyde Park, NY, USA
RJ45 (keystone) Jack, Vertical PCB Mount
949
RJ45 (keystone) Jack, Vertical PCB Mount 949
Part Number: 949 Mounting: THM Orientation: Vertical Packaging: Bulk Style: Network Type: Jacks Allows perpendicular connection to PC board.

Part Number: 949

  • Mounting: THM
  • Orientation: Vertical
  • Packaging: Bulk
  • Style: Network
  • Type: Jacks
  • Allows perpendicular connection to PC board.
Buy Now Datasheet
Modular Connectors - 949 - 858674-949 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 949
858674-949
Modular Connectors - 949 858674-949
Manufacturer: Keystone Electronics Win Source Part Number: 858674-949 Operating Temperature Range: -4 ~ 167°F (-20 ~ 75°C) Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Keystone Electronics
Win Source Part Number: 858674-949
Operating Temperature Range: -4 ~ 167°F (-20 ~ 75°C)
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 36-949-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
36-949-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 36-949-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 949 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
949
Modular Connectors / Ethernet Connectors 949
Modular Connectors / Ethernet Connectors RJ45 JACK VERTICAL PCB MOUNT THM

Modular Connectors / Ethernet Connectors RJ45 JACK VERTICAL PCB MOUNT THM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 949 858674-949 36-949-ND 949
Product Name RJ45 (keystone) Jack, Vertical PCB Mount Modular Connectors - 949 Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers