Keystone Electronics Corp. Micro-USB2.0 Type B Plug Kit 941

Description
Part Number: 941 Mounting: Cable Packaging: Bulk Size: Micro Style: USB Type B Type: USB 2.0 Plug Micro-USB Type B Plug Kit - USB 2.0, Contacts, Insulator and Shell, Black Insulator, Bulk Packaged, UL94V-0.
Request a Quote
Description
Part Number: 941 Mounting: Cable Packaging: Bulk Size: Micro Style: USB Type B Type: USB 2.0 Plug Micro-USB Type B Plug Kit - USB 2.0, Contacts, Insulator and Shell, Black Insulator, Bulk Packaged, UL94V-0.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro-USB Type B plug for USB 2.0 applications, designed for miniature devices such as mobile phones and portable media players. The plug features a steel shell with nickel plating, bronze contacts with gold flash over nickel, and a thermoplastic insulator rated UL 94V-0. It has a contact current rating of 1 A DC, contact resistance of 15 mΩ max, and insulation resistance of 1000 MΩ min. The housing is rated for 30 V RMS and withstands 750 V AC for one minute. Operating temperature ranges from -25°C to +80°C, with a durability of 1500 mating cycles minimum. Supplied unassembled and available on tape and reel with a 24 mm width, 16 mm pitch, and 1000 pieces per 13-inch reel.

Datasheet Summary
Powered by GS/AI

Micro-USB Type B plug for USB 2.0 applications, designed for miniature devices such as mobile phones and portable media players. The plug features a steel shell with nickel plating, bronze contacts with gold flash over nickel, and a thermoplastic insulator rated UL 94V-0. It has a contact current rating of 1 A DC, contact resistance of 15 mΩ max, and insulation resistance of 1000 MΩ min. The housing is rated for 30 V RMS and withstands 750 V AC for one minute. Operating temperature ranges from -25°C to +80°C, with a durability of 1500 mating cycles minimum. Supplied unassembled and available on tape and reel with a 24 mm width, 16 mm pitch, and 1000 pieces per 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Micro-USB2.0 Type B Plug Kit - 941 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Micro-USB2.0 Type B Plug Kit
941
Micro-USB2.0 Type B Plug Kit 941
Part Number: 941 Mounting: Cable Packaging: Bulk Size: Micro Style: USB Type B Type: USB 2.0 Plug Micro-USB Type B Plug Kit - USB 2.0, Contacts, Insulator and Shell, Black Insulator, Bulk Packaged, UL94V-0.

Part Number: 941

  • Mounting: Cable
  • Packaging: Bulk
  • Size: Micro
  • Style: USB Type B
  • Type: USB 2.0 Plug

Micro-USB Type B Plug Kit - USB 2.0, Contacts, Insulator and Shell, Black Insulator, Bulk Packaged, UL94V-0.

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-941-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-941-ND
USB, DVI, HDMI Connector Assemblies 36-941-ND
USB - micro B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

USB - micro B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
941
USB Connectors 941
USB Connectors Micro USB plug

USB Connectors Micro USB plug

Buy Now Datasheet
USB SOCKET; TYPE B,USB 2.0 MICRO PLUG KIT-CONTACTS, INSULATOR AND SHELL - 70182298 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB SOCKET; TYPE B,USB 2.0 MICRO PLUG KIT-CONTACTS, INSULATOR AND SHELL
70182298
USB SOCKET; TYPE B,USB 2.0 MICRO PLUG KIT-CONTACTS, INSULATOR AND SHELL 70182298
USB SOCKET; TYPE B,USB 2.0 MICRO PLUG KIT-CONTACTS, INSULATOR AND SHELL

USB SOCKET; TYPE B,USB 2.0 MICRO PLUG KIT-CONTACTS, INSULATOR AND SHELL

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 941 36-941-ND 941 70182298
Product Name Micro-USB2.0 Type B Plug Kit USB, DVI, HDMI Connector Assemblies USB Connectors USB SOCKET; TYPE B,USB 2.0 MICRO PLUG KIT-CONTACTS, INSULATOR AND SHELL
Connector Type USB USB USB
Gender Male / Plug Male / Plug
Mounting Cable Free Hanging (In-Line) Cable
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1424-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers