Keystone Electronics Corp. Mini-USB Type B Cable Plug 935

Description
Part Number: 935 Mounting: Cable Orientation: Horizontal Style: USB Type B Type: USB 2.0 Plug
Request a Quote
Description
Part Number: 935 Mounting: Cable Orientation: Horizontal Style: USB Type B Type: USB 2.0 Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-USB Type B cable plug for USB 2.0 applications, designed for miniature use with a nickel-plated steel shell and thermoplastic insulator rated UL 94V-0. Contacts are bronze with gold flash over nickel, supporting up to 1 A DC, 15 mΩ maximum contact resistance, and 1000 MΩ minimum insulation resistance. Rated for 30 V RMS, with a dielectric withstand voltage of 750 V AC for one minute. Operating temperature range is from -25°C to +80°C, with a durability rating of 1500 minimum mating cycles. Mounting details include a PCB edge specification of 9.8 mm and tape and reel packaging at 24 mm width, 16 mm pitch, and 1000 pieces per 13-inch reel.

Datasheet Summary
Powered by GS/AI

Mini-USB Type B cable plug for USB 2.0 applications, designed for miniature use with a nickel-plated steel shell and thermoplastic insulator rated UL 94V-0. Contacts are bronze with gold flash over nickel, supporting up to 1 A DC, 15 mΩ maximum contact resistance, and 1000 MΩ minimum insulation resistance. Rated for 30 V RMS, with a dielectric withstand voltage of 750 V AC for one minute. Operating temperature range is from -25°C to +80°C, with a durability rating of 1500 minimum mating cycles. Mounting details include a PCB edge specification of 9.8 mm and tape and reel packaging at 24 mm width, 16 mm pitch, and 1000 pieces per 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Mini-USB Type B Cable Plug - 935 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini-USB Type B Cable Plug
935
Mini-USB Type B Cable Plug 935
Part Number: 935 Mounting: Cable Orientation: Horizontal Style: USB Type B Type: USB 2.0 Plug

Part Number: 935

  • Mounting: Cable
  • Orientation: Horizontal
  • Style: USB Type B
  • Type: USB 2.0 Plug
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-935-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-935-ND
USB, DVI, HDMI Connector Assemblies 36-935-ND
USB - mini B USB 2.0 Plug Connector 5 (4 + 1 Dummy) Position Free Hanging (In-Line)

USB - mini B USB 2.0 Plug Connector 5 (4 + 1 Dummy) Position Free Hanging (In-Line)

Buy Now Datasheet
USB SOCKET; TYPE B,USB 2.0 MINI PLUG KIT-CONTACTS, INSULATOR AND SHELL - 70182300 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB SOCKET; TYPE B,USB 2.0 MINI PLUG KIT-CONTACTS, INSULATOR AND SHELL
70182300
USB SOCKET; TYPE B,USB 2.0 MINI PLUG KIT-CONTACTS, INSULATOR AND SHELL 70182300
USB SOCKET; TYPE B,USB 2.0 MINI PLUG KIT-CONTACTS, INSULATOR AND SHELL

USB SOCKET; TYPE B,USB 2.0 MINI PLUG KIT-CONTACTS, INSULATOR AND SHELL

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
935
USB Connectors 935
USB Connectors Mini-USB cable plug .963x.268x.118

USB Connectors Mini-USB cable plug .963x.268x.118

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 935 36-935-ND 70182300 935
Product Name Mini-USB Type B Cable Plug USB, DVI, HDMI Connector Assemblies USB SOCKET; TYPE B,USB 2.0 MINI PLUG KIT-CONTACTS, INSULATOR AND SHELL USB Connectors
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11311-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Specialized Connectors - 1499SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Crimp On Pin
View Details
Shunts, Jumpers - 36-1461L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details