Keystone Electronics Corp. Mini-USB Type B Socket-onT&R 934TR

Description
Part Number: 934TR Mounting: SMT Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Size: Mini Style: USB Type B
Request a Quote Datasheet
Description
Part Number: 934TR Mounting: SMT Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Size: Mini Style: USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-USB Type B Socket-onT&R - 934TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini-USB Type B Socket-onT&R
934TR
Mini-USB Type B Socket-onT&R 934TR
Part Number: 934TR Mounting: SMT Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Size: Mini Style: USB Type B

Part Number: 934TR

  • Mounting: SMT
  • Orientation: Horizontal
  • Packaging: Tape and Reel - 1,000 / 15" reel
  • Size: Mini
  • Style: USB Type B
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-934TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-934TR-ND
USB, DVI, HDMI Connector Assemblies 36-934TR-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Keystone - 22M3569 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Keystone
22M3569
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Keystone 22M3569
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Keystone - 29X4233 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Keystone
29X4233
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Keystone 29X4233
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 934TR 36-934TR-ND 22M3569
Product Name Mini-USB Type B Socket-onT&R USB, DVI, HDMI Connector Assemblies Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Keystone
Connector Type USB USB - mini B USB
Mounting SMT Surface Mount, Right Angle Surface Mount
Category USB
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-3528 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Female / Jack
Termination Press-Fit
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Turret Connectors - 1593-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Mounting Through Hole
View Details