Keystone Electronics Corp. IEE1394 Horizontal Entry Socket-THM 930

Description
Part Number: 930 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Plug Type: IEE1394
Request a Quote Datasheet
Description
Part Number: 930 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Plug Type: IEE1394
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEE1394 Horizontal Entry Socket-THM - 930 - Keystone Electronics Corp.
New Hyde Park, NY, USA
IEE1394 Horizontal Entry Socket-THM
930
IEE1394 Horizontal Entry Socket-THM 930
Part Number: 930 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Plug Type: IEE1394

Part Number: 930

  • Mounting: THM
  • Orientation: Horizontal
  • Packaging: Bulk
  • Style: Plug
  • Type: IEE1394
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-930-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-930-ND
USB, DVI, HDMI Connector Assemblies 36-930-ND
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle

Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle

Buy Now Datasheet
Firewire Ieee-1394 Connector, Female 1 Position Through Hole; No. Of Contacts Keystone - 58K3266 - Newark, An Avnet Company
Chicago, IL, United States
Firewire Ieee-1394 Connector, Female 1 Position Through Hole; No. Of Contacts Keystone
58K3266
Firewire Ieee-1394 Connector, Female 1 Position Through Hole; No. Of Contacts Keystone 58K3266
FIREWIRE IEEE-1394 CONNECTOR, FEMALE 1 POSITION THROUGH HOLE; No. of Contacts:1 Contact; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIREWIRE IEEE-1394 CONNECTOR, FEMALE 1 POSITION THROUGH HOLE; No. of Contacts:1 Contact; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 930 36-930-ND 58K3266
Product Name IEE1394 Horizontal Entry Socket-THM USB, DVI, HDMI Connector Assemblies Firewire Ieee-1394 Connector, Female 1 Position Through Hole; No. Of Contacts Keystone
Mounting THM Through Hole, Right Angle PCB Mount
Category IEEE 1394 Connectors, FireWire; USB
Gender Female / Jack
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data