Firewire (IEEE 1394) Receptacle Connector 6 Position Surface Mount, Right Angle; Through Hole
FIREWIRE IEEE-1394 CONNECTOR, FEMALE 1 POSITION THROUGH HOLE; No. of Contacts:1 Contact; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 36-927-ND | 58K3265 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Firewire Ieee-1394 Connector, Female 1 Position Through Hole; No. Of Contacts Keystone |
| Category | IEEE 1394 Connectors, FireWire; USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole | PCB Mount |
| Voltage Rating | 30 volts |