USB Type B through-hole socket for USB 2.0 applications, mounted horizontally with a mounting detail specifying two holes of 0.386 inch (9.8 mm) diameter for PCB mounting. The socket features contact resistance of 15 mΩ max, insulation resistance of 1000 MΩ min, and a dielectric withstanding voltage of 750V AC for 1 minute. Contacts are copper alloy with gold flash over nickel, rated for 1 A DC. Insulator and shell materials are thermoplastic UL 94V-0 and nickel-plated steel, respectively. Operating temperature range is -25°C to +80°C, with a durability rating of 1500 insertion cycles minimum.
Part Number: 924
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB B/HORIZONTALONTAL SOCKET ROHS COMPLIANT: YES
| Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 924 | 36-924-ND | 78H1085 |
| Product Name | USB2.0 Type B THM Socket | USB, DVI, HDMI Connector Assemblies | Usb B/horizontalontal Socket Rohs Compliant Keystone |
| Connector Type | USB | USB | |
| Mounting | THM | Through Hole, Right Angle | |
| Category | USB | ||
| Gender | Female / Jack |