Part Number: 923
USB Type A Receptacle, USB 2.0 Vertical , Solder Type (Thru-Hole), 4pin Connector, White Insulator, UL94V-0.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
Single A-Type Universal Serial Bus Sockets
Specifications
Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-O. Contacts: Phosphor bronze. Plating: Contact area — gold flash over nickel; solder tails — tin over nickel.
Electrical Characteristics&tab;&tab;&tab;
Rated Voltage: 30 V (RMS). Contact Current Rating: 1 Amp DC max. &tab;&tab;&tab;
&tab;&tab;&tab;
Features
USB Connectors USB PC JACK VERT "A"
| Keystone Electronics Corp. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 923 | 36-923-ND | 70183117 | 923 |
| Product Name | USB2.0 Type A THM Socket | USB, DVI, HDMI Connector Assemblies | USB Socket; Phosphor Bronze; UL 94V-0; Phosphor Bronze; 30 V (RMS) | USB Connectors |
| Connector Type | USB | USB | USB | |
| Mounting | THM | Through Hole | ||
| Category | USB | |||
| Gender | Female / Jack | Female / Jack | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts |