Keystone Electronics Corp. USB2.0 Type A THM Socket 921

Description
Part Number: 921 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Standard Right Angle, Solder Type (Thru-Hole), 4pin Connector, White Insulator, UL94V-0.
Request a Quote Datasheet
Description
Part Number: 921 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Standard Right Angle, Solder Type (Thru-Hole), 4pin Connector, White Insulator, UL94V-0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB2.0 Type A THM Socket - 921 - Keystone Electronics Corp.
New Hyde Park, NY, USA
USB2.0 Type A THM Socket
921
USB2.0 Type A THM Socket 921
Part Number: 921 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Standard Right Angle, Solder Type (Thru-Hole), 4pin Connector, White Insulator, UL94V-0.

Part Number: 921

  • Mounting: THM
  • Orientation: Horizontal
  • Packaging: Bulk
  • Style: USB Type A
  • Type: USB 2.0 Socket

USB Type A Receptacle, USB 2.0 Standard Right Angle, Solder Type (Thru-Hole), 4pin Connector, White Insulator, UL94V-0.

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-921-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-921-ND
USB, DVI, HDMI Connector Assemblies 36-921-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
921
USB Connectors 921
USB Connectors USB PC JACK HDR "A"

USB Connectors USB PC JACK HDR "A"

Buy Now Datasheet
USB Socket; Phosphor Bronze; UL 94V-0; Phosphor Bronze; 30 V (RMS) - 70183116 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB Socket; Phosphor Bronze; UL 94V-0; Phosphor Bronze; 30 V (RMS)
70183116
USB Socket; Phosphor Bronze; UL 94V-0; Phosphor Bronze; 30 V (RMS) 70183116
Single A-Type Universal Serial Bus Sockets Specifications Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-O. Contacts: Phosphor bronze. Plating: Contact area — gold flash over nickel; solder tails — tin over nickel. Electrical Characteristics&tab;&tab;&tab; Rated Voltage: 30 V (RMS). Contact Current Rating: 1 Amp DC max. &tab;&tab;&tab; &tab;&tab;&tab; Features Snap-In PC Solder Tails Hold Connector in Position for Wave Soldering Tin Over Nickel Plated Solder Tails for Excellent Solderability Gold Plated Contacts for Low Contact Resistance and Excellent Reliability Device Applications Mouse Trackball&tab; Keyboards Printers Joysticks&tab; Modems Scanners Digital Cameras Telephones Fingerprint ID Systems Digital Speakers

Single A-Type Universal Serial Bus Sockets
Specifications
Shell:
Phosphor bronze. Insulator: Thermoplastic, UL 94 V-O. Contacts: Phosphor bronze. Plating: Contact area — gold flash over nickel; solder tails — tin over nickel.
Electrical Characteristics&tab;&tab;&tab;
Rated Voltage: 30 V (RMS). Contact Current Rating: 1 Amp DC max. &tab;&tab;&tab;
&tab;&tab;&tab;
Features

  • Snap-In PC Solder Tails Hold Connector in Position for Wave Soldering
  • Tin Over Nickel Plated Solder Tails for Excellent Solderability
  • Gold Plated Contacts for Low Contact Resistance and Excellent Reliability
    Device Applications
  • Mouse
  • Trackball&tab;
  • Keyboards
  • Printers
  • Joysticks&tab;
  • Modems
  • Scanners
  • Digital Cameras
  • Telephones
  • Fingerprint ID Systems
  • Digital Speakers
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 921 36-921-ND 921 70183116
Product Name USB2.0 Type A THM Socket USB, DVI, HDMI Connector Assemblies USB Connectors USB Socket; Phosphor Bronze; UL 94V-0; Phosphor Bronze; 30 V (RMS)
Connector Type USB USB USB
Mounting THM Through Hole, Right Angle
Category USB
Gender Female / Jack Female / Jack
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data