The 8739 is a three-position vertical wire entry PC terminal block with 5mm spacing, designed for attaching wire leads to a circuit board. It accepts #22-14 AWG wire, has a current rating of 16 Amps, a rated voltage of 250V, and operates from -30°C to 120°C. The housing is made of blue PBT with a UL 94V-0 rating, and it mounts in pre-drilled or stamped holes with a recommended mounting hole size of 1.19mm. Multiple units may be interlocked, but strips longer than 24 positions are not recommended due to accumulated tolerances.
Part Number: 8739
TERM BLK 3POS TOP ENTRY 5MM PCB
Fixed Terminal Blocks 5mm VERTICAL PC TERM BLOCK
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8739 | 36-8739-ND | 8739 |
| Product Name | Modular Terminal Block, Vertical, 3 Position | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | THM | PCB | PCB |
| # of Contacts | 3 | 3 | 3 |
| Current Rating | 15 amps | 16 amps | |
| Features | Interlocking (Side) | ||
| Operating Temperature | -30 to 120 C (-22 to 248 F) |