Keystone Electronics Corp. T-1 Lens Cap-Green 8651

Description
Part Number: 8651 Color: Green For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height
Request a Quote
Description
Part Number: 8651 Color: Green For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round lens cap for T-1 LEDs, designed for panel thicknesses of 0.031 to 0.062 inches (0.79 to 1.57 mm), with a mounting hole diameter of 0.171 inches (4.3 mm) and a maximum panel center-to-center spacing of 0.250 inches (6.4 mm). Made of polycarbonate in green, it supports up to 180° viewing angles and provides ESD protection up to 16 kV. The cap snaps into place through the panel front and secures the LED from behind.

Datasheet Summary
Powered by GS/AI

Round lens cap for T-1 LEDs, designed for panel thicknesses of 0.031 to 0.062 inches (0.79 to 1.57 mm), with a mounting hole diameter of 0.171 inches (4.3 mm) and a maximum panel center-to-center spacing of 0.250 inches (6.4 mm). Made of polycarbonate in green, it supports up to 180° viewing angles and provides ESD protection up to 16 kV. The cap snaps into place through the panel front and secures the LED from behind.

Suppliers

Company
Product
Description
Supplier Links
T-1 Lens Cap-Green - 8651 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 Lens Cap-Green
8651
T-1 Lens Cap-Green 8651
Part Number: 8651 Color: Green For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height

Part Number: 8651

  • Color: Green
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Shape: Round
  • Size: T-1 LED
  • Type: LED Lens Caps

Round Lens Cap for T-1 LED

Standard Height

Buy Now Datasheet
Optics - Lenses - 36-8651-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8651-ND
Optics - Lenses 36-8651-ND
LENS GRN 180DEG FRESNEL RING SNP

LENS GRN 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8651
LED Lenses 8651
LED Lenses T1 GRN RND LENS CAP

LED Lenses T1 GRN RND LENS CAP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8651 36-8651-ND 8651
Product Name T-1 Lens Cap-Green Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7381 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7364 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7037-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Self Aligning Spacer for T-1 3/4 LED - 8327 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers