Keystone Electronics Corp. Screw Connectors 7696

Description
4 Pin Screw Terminal, Power Tap M3 Through Hole
Request a Quote Datasheet
Description
4 Pin Screw Terminal, Power Tap M3 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-7696-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7696-ND
Screw Connectors 36-7696-ND
4 Pin Screw Terminal, Power Tap M3 Through Hole

4 Pin Screw Terminal, Power Tap M3 Through Hole

Buy Now Datasheet
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone - 62W5219 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone
62W5219
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone 62W5219
PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-7696-ND 62W5219
Product Name Screw Connectors Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1333815-1230 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers