Keystone Electronics Corp. Binding Posts 7018

Description
Binding Post Connector Standard, Dual Hex Black, Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard, Dual Hex Black, Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 36-7018-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
36-7018-ND
Binding Posts 36-7018-ND
Binding Post Connector Standard, Dual Hex Black, Red Nickel

Binding Post Connector Standard, Dual Hex Black, Red Nickel

Buy Now Datasheet
Binding Post, 30A, Turret; Product Range Keystone - 29H2737 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Turret; Product Range Keystone
29H2737
Binding Post, 30A, Turret; Product Range Keystone 29H2737
BINDING POST, 30A, TURRET; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

BINDING POST, 30A, TURRET; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-7018-ND 29H2737
Product Name Binding Posts Binding Post, 30A, Turret; Product Range Keystone
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 2100204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details