Keystone Electronics Corp. Binding Posts 7017

Description
Binding Post Connector Standard Hex Black Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex Black Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 36-7017-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
36-7017-ND
Binding Posts 36-7017-ND
Binding Post Connector Standard Hex Black Gold

Binding Post Connector Standard Hex Black Gold

Buy Now Datasheet
Binding Post, 30A, Stud, Black; Product Range Keystone - 94F9882 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Stud, Black; Product Range Keystone
94F9882
Binding Post, 30A, Stud, Black; Product Range Keystone 94F9882
BINDING POST, 30A, STUD, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Binding Post Style:Hex Head RoHS Compliant: Yes

BINDING POST, 30A, STUD, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Binding Post Style:Hex Head RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex - 70183135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex
70183135
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex 70183135
30 A, 1000 VAC Voltage Rating, Brass Per ASTM-B16 Body, Standard Hex Heads Standard hex head Hex shaped head, nylon insulation.

30 A, 1000 VAC Voltage Rating, Brass Per ASTM-B16 Body, Standard Hex Heads

  • Standard hex head
    Hex shaped head, nylon insulation.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-7017-ND 94F9882 70183135
Product Name Binding Posts Binding Post, 30A, Stud, Black; Product Range Keystone Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK508061R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details