Keystone Electronics Corp. Binding Posts 7006

Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 36-7006-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
36-7006-ND
Binding Posts 36-7006-ND
Binding Post Connector Standard Knurled Red Nickel

Binding Post Connector Standard Knurled Red Nickel

Buy Now Datasheet
Post, Binding; Screw; 15 A; 1000 VAC; Brass; Nylon; Red; #6-32; - 70183189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post, Binding; Screw; 15 A; 1000 VAC; Brass; Nylon; Red; #6-32;
70183189
Post, Binding; Screw; 15 A; 1000 VAC; Brass; Nylon; Red; #6-32; 70183189
15 A, 1000 VAC Voltage Rating, 1.071 in. (Max.) Length Overall, Economy Binding Posts

15 A, 1000 VAC Voltage Rating, 1.071 in. (Max.) Length Overall, Economy Binding Posts

Supplier's Site
Binding Post, 15A, #6-32, Stud, Red; Product Range Keystone - 96B2540 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Red; Product Range Keystone
96B2540
Binding Post, 15A, #6-32, Stud, Red; Product Range Keystone 96B2540
BINDING POST, 15A, #6-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-7006-ND 70183189 96B2540
Product Name Binding Posts Post, Binding; Screw; 15 A; 1000 VAC; Brass; Nylon; Red; #6-32; Binding Post, 15A, #6-32, Stud, Red; Product Range Keystone
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 2100259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details