Keystone Electronics Corp. Binding Posts 7005

Description
Binding Post Connector Standard Knurled Black Silver
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 36-7005-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
36-7005-ND
Binding Posts 36-7005-ND
Binding Post Connector Standard Knurled Black Silver

Binding Post Connector Standard Knurled Black Silver

Buy Now Datasheet
Binding Post, 15A, 5/16-32, Stud, Black; Product Range Keystone - 94F4497 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, 5/16-32, Stud, Black; Product Range Keystone
94F4497
Binding Post, 15A, 5/16-32, Stud, Black; Product Range Keystone 94F4497
BINDING POST, 15A, 5/16-32, STUD, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Silver Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, 5/16-32, STUD, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Silver Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-7005-ND 94F4497
Product Name Binding Posts Binding Post, 15A, 5/16-32, Stud, Black; Product Range Keystone
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79020-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details