Keystone Electronics Corp. THM Negative Spring Battery Contact 628

Description
Part Number: 628 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact Matching Button Contact:
Request a Quote Datasheet
Description
Part Number: 628 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact Matching Button Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Negative Spring Battery Contact - 628 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Negative Spring Battery Contact
628
THM Negative Spring Battery Contact 628
Part Number: 628 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact Matching Button Contact:

Part Number: 628

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM
  • Type: Contact
  • Matching Button Contact:
Buy Now Datasheet
Battery Spring Contact; Battery Sizes Accepted Keystone - 91B8463 - Newark, An Avnet Company
Chicago, IL, United States
Battery Spring Contact; Battery Sizes Accepted Keystone
91B8463
Battery Spring Contact; Battery Sizes Accepted Keystone 91B8463
BATTERY SPRING CONTACT; Battery Sizes Accepted:AA, CR2; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A Batteries RoHS Compliant: Yes

BATTERY SPRING CONTACT; Battery Sizes Accepted:AA, CR2; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 628 91B8463
Product Name THM Negative Spring Battery Contact Battery Spring Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data