Keystone Electronics Corp. SMT Edge Connector, Female on T&R 6102TR

Description
Part Number: 6102TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request
Request a Quote
Description
Part Number: 6102TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT edge socket connector designed to pass signals or power across boards, with gold-plated phosphor bronze contacts providing low contact resistance and superior solderability. Current rating is 10 amps with an operating temperature range of -40°C to 125°C and a mechanical life of 100 cycles. Mounted via surface mount technology with a tape and reel packaging format, supplied on a 7-inch reel with 500 pieces per reel and a 12mm wide tape with a 4mm pitch.

Datasheet Summary
Powered by GS/AI

SMT edge socket connector designed to pass signals or power across boards, with gold-plated phosphor bronze contacts providing low contact resistance and superior solderability. Current rating is 10 amps with an operating temperature range of -40°C to 125°C and a mechanical life of 100 cycles. Mounted via surface mount technology with a tape and reel packaging format, supplied on a 7-inch reel with 500 pieces per reel and a 12mm wide tape with a 4mm pitch.

Suppliers

Company
Product
Description
Supplier Links
SMT Edge Connector, Female on T&R - 6102TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Edge Connector, Female on T&R
6102TR
SMT Edge Connector, Female on T&R 6102TR
Part Number: 6102TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request

Part Number: 6102TR

  • Current Rating: 10 Amps
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 7" reel
  • For Bulk version, request
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-6102TR
Electronic Connector 392-6102TR
SMT EDGE CONNECTOR, FEMALE ON T& Product overview: 6102TR from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-6102TR can be used for catalog matching and distributor lookup.

SMT EDGE CONNECTOR, FEMALE ON T& Product overview: 6102TR from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-6102TR can be used for catalog matching and distributor lookup.

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 36-6102TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-6102TR-ND
Quick Connects, Quick Disconnect Connectors 36-6102TR-ND
"0.110"" (2.79mm) Quick Connect Female Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-6102CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-6102CT-ND
Quick Connects, Quick Disconnect Connectors 36-6102CT-ND
"0.110"" (2.79mm) Quick Connect Female Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 6102TR - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
6102TR
Quick Connects, Quick Disconnect Connectors 6102TR
SMT EDGE CONNECTOR, FEMALE ON T&

SMT EDGE CONNECTOR, FEMALE ON T&

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6102TR 392-6102TR 36-6102TR-ND 6102TR
Product Name SMT Edge Connector, Female on T&R Electronic Connector Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors
Connector Type Card Edge Connector
Mounting SMT Surface Mount Surface Mount
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Turret Connectors - 36-1573-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details