Keystone Electronics Corp. SMT Edge Connector, Male on T&R 6100TR

Description
Part Number: 6100TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request
Request a Quote
Description
Part Number: 6100TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT edge pin connector designed to pass signals or power across boards, with gold-plated phosphor bronze contacts for low contact resistance and superior solderability. Rated for 10 amps and operating temperatures from -40°C to 125°C, with a life cycle of 100 mating cycles. Mounted via surface mount technology with a pad layout requiring a 0.071 inch minimum feature. Supplied on tape and reel, 12mm wide, 4mm pitch, on a 7-inch reel with 500 pieces per reel.

Datasheet Summary
Powered by GS/AI

SMT edge pin connector designed to pass signals or power across boards, with gold-plated phosphor bronze contacts for low contact resistance and superior solderability. Rated for 10 amps and operating temperatures from -40°C to 125°C, with a life cycle of 100 mating cycles. Mounted via surface mount technology with a pad layout requiring a 0.071 inch minimum feature. Supplied on tape and reel, 12mm wide, 4mm pitch, on a 7-inch reel with 500 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
SMT Edge Connector, Male on T&R - 6100TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Edge Connector, Male on T&R
6100TR
SMT Edge Connector, Male on T&R 6100TR
Part Number: 6100TR Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 7" reel For Bulk version, request

Part Number: 6100TR

  • Current Rating: 10 Amps
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 7" reel
  • For Bulk version, request
Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-6100CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-6100CT-ND
Quick Connects, Quick Disconnect Connectors 36-6100CT-ND
"0.047"" (1.19mm) Quick Connect Male Solder Connector Non-Insulated"

"0.047"" (1.19mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-6100TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-6100TR-ND
Quick Connects, Quick Disconnect Connectors 36-6100TR-ND
"0.047"" (1.19mm) Quick Connect Male Solder Connector Non-Insulated"

"0.047"" (1.19mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 6100TR 36-6100CT-ND
Product Name SMT Edge Connector, Male on T&R Quick Connects, Quick Disconnect Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data