Keystone Electronics Corp. Phono Jack-Round Panel Mount Yellow 599

Description
Part Number: 599 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote Datasheet
Description
Part Number: 599 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Jack-Round Panel Mount Yellow - 599 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack-Round Panel Mount Yellow
599
Phono Jack-Round Panel Mount Yellow 599
Part Number: 599 Color: Yellow Mounting: Panel Orientation: Vertical Type: Phono Jack

Part Number: 599

  • Color: Yellow
  • Mounting: Panel
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-599-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-599-ND
Audio Connectors 36-599-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet
Phono Jack, Round Base, Panel Mount, Yellow - 70182320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phono Jack, Round Base, Panel Mount, Yellow
70182320
Phono Jack, Round Base, Panel Mount, Yellow 70182320
Mates with .125 (3.12) dia. pin Mounts to panel in .296 (7.6) dia. hole

  • Mates with .125 (3.12) dia. pin
  • Mounts to panel in .296 (7.6) dia. hole
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 599 36-599-ND 70182320
Product Name Phono Jack-Round Panel Mount Yellow Audio Connectors Phono Jack, Round Base, Panel Mount, Yellow
Connector Type Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Specialized Connectors - 36-1204-ND - DigiKey
Keystone Electronics Corp.
View Details
3 suppliers