Part Number: 596
BATTERY CONTACT; Battery Sizes Accepted:AA, N; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Button Contact; Body Material:Spring Steel RoHS Compliant: Yes
| Keystone Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 596 | 31C0632 |
| Product Name | THM Button Battery Contact | Battery Contact; Battery Sizes Accepted Keystone |
| Contact Material | Steel; Base Metal |