Keystone Electronics Corp. Phono Jack PC Mount -Vertical Entry Yellow 586

Description
Part Number: 586 Color: Yellow Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Description
Part Number: 586 Color: Yellow Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 586 is a vertical snap-fit PC mount phono jack with a yellow insulator, designed to mate with .125 (3.2 mm) diameter plugs. It features a one-piece brass shell with nickel plating and contacts plated in tin, compliant with RoHS standards and ISO 9001 certified. The jack snaps into a 0.296 (7.5 mm) diameter hole on the PCB and requires no staking. Dimensions include a total height of 0.875 in (22.2 mm), a mounting diameter of 0.295 in (7.5 mm), and a contact diameter of 0.125 in (3.2 mm).

Datasheet Summary
Powered by GS/AI

Part number 586 is a vertical snap-fit PC mount phono jack with a yellow insulator, designed to mate with .125 (3.2 mm) diameter plugs. It features a one-piece brass shell with nickel plating and contacts plated in tin, compliant with RoHS standards and ISO 9001 certified. The jack snaps into a 0.296 (7.5 mm) diameter hole on the PCB and requires no staking. Dimensions include a total height of 0.875 in (22.2 mm), a mounting diameter of 0.295 in (7.5 mm), and a contact diameter of 0.125 in (3.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Phono Jack PC Mount -Vertical Entry Yellow - 586 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack PC Mount -Vertical Entry Yellow
586
Phono Jack PC Mount -Vertical Entry Yellow 586
Part Number: 586 Color: Yellow Mounting: THM Orientation: Vertical Type: Phono Jack

Part Number: 586

  • Color: Yellow
  • Mounting: THM
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-586-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-586-ND
Audio Connectors 36-586-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 586 36-586-ND
Product Name Phono Jack PC Mount -Vertical Entry Yellow Audio Connectors
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data