Keystone Electronics Corp. Phono Jack PC Mount -Vertical Entry White 584

Description
Part Number: 584 Color: White Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Description
Part Number: 584 Color: White Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 584 is a vertical snap-fit PC mount phono jack with a white insulator, designed for surface mounting on printed circuit boards. It features a one-piece shell with brass contacts plated in tin, accepts .125 (3.2 mm) diameter pins, and snaps into a 1.062 inch (27.0 mm) diameter hole on the board with no staking required. The housing is made from PBT material, providing secure retention during soldering.

Datasheet Summary
Powered by GS/AI

Part number 584 is a vertical snap-fit PC mount phono jack with a white insulator, designed for surface mounting on printed circuit boards. It features a one-piece shell with brass contacts plated in tin, accepts .125 (3.2 mm) diameter pins, and snaps into a 1.062 inch (27.0 mm) diameter hole on the board with no staking required. The housing is made from PBT material, providing secure retention during soldering.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack PC Mount -Vertical Entry White - 584 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack PC Mount -Vertical Entry White
584
Phono Jack PC Mount -Vertical Entry White 584
Part Number: 584 Color: White Mounting: THM Orientation: Vertical Type: Phono Jack

Part Number: 584

  • Color: White
  • Mounting: THM
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-584-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-584-ND
Audio Connectors 36-584-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 584 36-584-ND
Product Name Phono Jack PC Mount -Vertical Entry White Audio Connectors
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data