Keystone Electronics Corp. Phono Jack-Round Panel Mount Red 580

Description
Part Number: 580 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote Datasheet
Description
Part Number: 580 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Jack-Round Panel Mount Red - 580 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack-Round Panel Mount Red
580
Phono Jack-Round Panel Mount Red 580
Part Number: 580 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack

Part Number: 580

  • Color: Red
  • Mounting: Panel
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-580-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-580-ND
Audio Connectors 36-580-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet
Phono Jack, Round Base, Panel Mount, Red - 70182318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phono Jack, Round Base, Panel Mount, Red
70182318
Phono Jack, Round Base, Panel Mount, Red 70182318
Mates with .125 (3.12) dia. pin Mounts to panel in .296 (7.6) dia. hole

  • Mates with .125 (3.12) dia. pin
  • Mounts to panel in .296 (7.6) dia. hole
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 580 36-580-ND 70182318
Product Name Phono Jack-Round Panel Mount Red Audio Connectors Phono Jack, Round Base, Panel Mount, Red
Connector Type Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers