Keystone Electronics Corp. Compact Test Point, Tin -Blue 5277

Description
Part Number: 5277 Color: Blue Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5277 Color: Blue Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Test Point, Tin -Blue - 5277 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Test Point, Tin -Blue
5277
Compact Test Point, Tin -Blue 5277
Part Number: 5277 Color: Blue Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5277

  • Color: Blue
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5277-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5277-ND
Test Points 36-5277-ND
"Blue PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Blue PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5277 36-5277-ND
Product Name Compact Test Point, Tin -Blue Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Test Jack-Green - 6046 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
MultiPurpose Test Point, Tin -Brown - 5285 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Color Keyed SMT Test Point -Brown - 5195TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
MultiPurpose THM Test Point -Grey - 5128 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers