Keystone Electronics Corp. Leaf Spring Contact 5209

Description
Part Number: 5209 # of Cells: 1 Cell Size: A, AA, CR2, 9 Volt Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: Case Type: Contact Mating Dual Contact:
Request a Quote Datasheet
Description
Part Number: 5209 # of Cells: 1 Cell Size: A, AA, CR2, 9 Volt Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: Case Type: Contact Mating Dual Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaf Spring Contact - 5209 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Leaf Spring Contact
5209
Leaf Spring Contact 5209
Part Number: 5209 # of Cells: 1 Cell Size: A, AA, CR2, 9 Volt Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: Case Type: Contact Mating Dual Contact:

Part Number: 5209

  • # of Cells: 1
  • Cell Size: A, AA, CR2, 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Phosphor Bronze
  • Mounting: Case
  • Type: Contact
  • Mating Dual Contact:
Buy Now Datasheet
Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone - 91B6179 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone
91B6179
Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone 91B6179
BATTERY CONTACT, AA/A/CR2, SOLDER TAB; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:Solder Tab; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, AA/A/CR2, SOLDER TAB; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:Solder Tab; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5209 91B6179
Product Name Leaf Spring Contact Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data