Keystone Electronics Corp. Compact Battery Contact, Spring 5202

Description
Part Number: 5202 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Mounting: Case Type: Contact Mating Button Contact:
Request a Quote Datasheet
Description
Part Number: 5202 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Mounting: Case Type: Contact Mating Button Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Battery Contact, Spring - 5202 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Battery Contact, Spring
5202
Compact Battery Contact, Spring 5202
Part Number: 5202 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Mounting: Case Type: Contact Mating Button Contact:

Part Number: 5202

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Mounting: Case
  • Type: Contact
  • Mating Button Contact:
Buy Now Datasheet
Corby, Northants, United Kingdom
Battery Contacts
3247303
Battery Contacts 3247303
BATTERY HOLDER AA

BATTERY HOLDER AA

Supplier's Site
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone - 03C2726 - Newark, An Avnet Company
Chicago, IL, United States
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
03C2726
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone 03C2726
NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 5202 3247303 03C2726
Product Name Compact Battery Contact, Spring Battery Contacts Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
Shape / Form Pin
Unlock Full Specs
to access all available technical data