Keystone Electronics Corp. Miniature THM Test Point -White 5002

Description
Part Number: 5002 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5002 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature THM Test Point -White - 5002 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature THM Test Point -White
5002
Miniature THM Test Point -White 5002
Part Number: 5002 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed

Part Number: 5002

  • Color: White
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Miniature
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5002-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5002-ND
Test Points 36-5002-ND
"White PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

"White PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5002 36-5002-ND
Product Name Miniature THM Test Point -White Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose Test Point, Tin -Black - 5281 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Loop Type THM Test Point - 4954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
3 suppliers
PTFE Insulated Test Jack White - 11003 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
Miniature THM Test Point -Black - 5001 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
4 suppliers