Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 4928

Description
"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-4928-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-4928-ND
Quick Connects, Quick Disconnect Connectors 36-4928-ND
"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"

"0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4928
Terminals 4928
Terminals S/M MALE .240" 20A QUICK FIT TERMINAL

Terminals S/M MALE .240" 20A QUICK FIT TERMINAL

Buy Now Datasheet
Male Disconnect, 6.35Mm X 0.81Mm, Each; Product Range Keystone - 11AC0578 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm X 0.81Mm, Each; Product Range Keystone
11AC0578
Male Disconnect, 6.35Mm X 0.81Mm, Each; Product Range Keystone 11AC0578
MALE DISCONNECT, 6.35MM X 0.81MM, EACH; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM X 0.81MM, EACH; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-4928-ND 4928 11AC0578
Product Name Quick Connects, Quick Disconnect Connectors Terminals Male Disconnect, 6.35Mm X 0.81Mm, Each; Product Range Keystone
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1216-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details