Manufacturer: Keystone Electronics
Win Source Part Number: 906974-4920
Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36-4920, 4920-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
Terminals .187 PC QUICK-FIT TERMINAL
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906974-4920 | 36-4920-ND | 4920 | 443-4920 |
| Product Name | Terminals - 4920 | Quick Connects, Quick Disconnect Connectors | Terminals | CONN QC TAB 0.187 SOLDER |
| Mounting | Through Hole | Through Hole | Through Hole |