Manufacturer: Keystone Electronics
Win Source Part Number: 906781-4118
Features: 0.250" (6.35mm) Quick Connect Male - Screw, Rivet, Stud Connector Non-Insulated
Package: Bulk
Mounting: Board, Chassis
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36-4118, 4118K, 4118K-ND, 4118K-NDR
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 906781-4118 | 36-4118-ND |
| Product Name | Terminals - 4118 | Quick Connects, Quick Disconnect Connectors |
| Mounting | Board, Chassis | Board, Chassis |