Manufacturer: Keystone Electronics
Win Source Part Number: 1333714-4116
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Features: 4 Tabs
Termination: Screw, Rivet, Stud
Contact Material: Brass
Gender: Male
Standard Package: 1
Mounting: Board, Chassis
Terminal Type: Angled - 90°
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 4116K-NDR,36-4116,41
RoHS Status: ROHS3 Compliant
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1333714-4116 | 36-4116-ND |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors |
| Termination | Screw, Rivet, Stud |