Keystone Electronics Corp. Binding Posts 4109

Description
Binding Post Connector Standard, Dual Hex Black, Red Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard, Dual Hex Black, Red Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 36-4109-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
36-4109-ND
Binding Posts 36-4109-ND
Binding Post Connector Standard, Dual Hex Black, Red Gold

Binding Post Connector Standard, Dual Hex Black, Red Gold

Buy Now Datasheet
Binding Post, Dual, Socket, 30A, Turret, Black/red; Product Range Keystone - 11C1547 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Dual, Socket, 30A, Turret, Black/red; Product Range Keystone
11C1547
Binding Post, Dual, Socket, 30A, Turret, Black/red; Product Range Keystone 11C1547
BINDING POST, DUAL, SOCKET, 30A, TURRET, BLACK/RED; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, DUAL, SOCKET, 30A, TURRET, BLACK/RED; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-4109-ND 11C1547
Product Name Binding Posts Binding Post, Dual, Socket, 30A, Turret, Black/red; Product Range Keystone
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details