Keystone Electronics Corp. Binding Posts 4094

Description
Binding Post Connector Standard Hex Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 36-4094-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
36-4094-ND
Binding Posts 36-4094-ND
Binding Post Connector Standard Hex Black Nickel

Binding Post Connector Standard Hex Black Nickel

Buy Now Datasheet
Binding Post Rohs Compliant Keystone - 18C2869 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post Rohs Compliant Keystone
18C2869
Binding Post Rohs Compliant Keystone 18C2869
BINDING POST ROHS COMPLIANT: YES

BINDING POST ROHS COMPLIANT: YES

Supplier's Site Datasheet
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex - 70183266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex
70183266
Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex 70183266
30 A, 1000 VAC Voltage Rating, Brass Per ASTM-B16 Body, Standard Hex Heads Standard hex head Hex shaped head, nylon insulation.

30 A, 1000 VAC Voltage Rating, Brass Per ASTM-B16 Body, Standard Hex Heads

  • Standard hex head
    Hex shaped head, nylon insulation.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-4094-ND 18C2869 70183266
Product Name Binding Posts Binding Post Rohs Compliant Keystone Binding Post; Standard Hex Head; 30 A; 1000 VAC; Brass per ASTM-B16; Nylon; Hex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details