Manufacturer: Keystone Electronics
Win Source Part Number: 850835-4056
Features: Quick Connect Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36-4056, 4056K, 4056K-ND, 4056K-NDR
"0.205"" (5.21mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 850835-4056 | 36-4056-ND |
| Product Name | Terminals - 4056 | Quick Connects, Quick Disconnect Connectors |
| Gender | Male / Plug |