Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 3593

Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Crimp"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Crimp"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-3593-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-3593-ND
PC Pin Receptacles, Socket Connectors 36-3593-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Crimp"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Crimp"

Buy Now Datasheet
Micro Jack, Pc Board, Crimp; No. Of Contacts Keystone - 95M2246 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Crimp; No. Of Contacts Keystone
95M2246
Micro Jack, Pc Board, Crimp; No. Of Contacts Keystone 95M2246
MICRO JACK, PC BOARD, CRIMP; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Crimp RoHS Compliant: Yes

MICRO JACK, PC BOARD, CRIMP; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-3593-ND 95M2246
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Crimp; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details