Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 3528

Description
"0.250"" (6.35mm) Quick Connect Female Press-Fit Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female Press-Fit Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-3528-ND
Quick Connects, Quick Disconnect Connectors 36-3528-ND
"0.250"" (6.35mm) Quick Connect Female Press-Fit Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female Press-Fit Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3528
Electronic Connector 392-3528
CONN QC RCPT 0.250 PRESS-FIT Product overview: 3528 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3528 can be used for catalog matching and distributor lookup.

CONN QC RCPT 0.250 PRESS-FIT Product overview: 3528 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3528 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 3528 - 850550-3528 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 3528
850550-3528
Terminals - 3528 850550-3528
Manufacturer: Keystone Electronics Win Source Part Number: 850550-3528 Features: Quick Connect Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 3528K-ND, 3528K-NDL, Q4336740Z, 3528K, 36-3528, 3528K-NDR

Manufacturer: Keystone Electronics
Win Source Part Number: 850550-3528
Features: Quick Connect Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 3528K-ND, 3528K-NDL, Q4336740Z, 3528K, 36-3528, 3528K-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3528
Terminals 3528
Terminals PCB FEMALE TERMINAL

Terminals PCB FEMALE TERMINAL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-3528-ND 392-3528 850550-3528 3528
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals - 3528 Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data