Keystone Electronics Corp. Tin Nickel Plate- Negative Coin Cell Contact on T&R 2992TR

Description
Part Number: 2992TR # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Type: Contact
Request a Quote Datasheet
Description
Part Number: 2992TR # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tin Nickel Plate- Negative Coin Cell Contact on T&R - 2992TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tin Nickel Plate- Negative Coin Cell Contact on T&R
2992TR
Tin Nickel Plate- Negative Coin Cell Contact on T&R 2992TR
Part Number: 2992TR # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Type: Contact

Part Number: 2992TR

  • # of Cells: 1
  • Cell Size: Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 7" reel
  • Type: Contact
Buy Now Datasheet
Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone - 95M2126 - Newark, An Avnet Company
Chicago, IL, United States
Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
95M2126
Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone 95M2126
NEGATIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

NEGATIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2992TR 95M2126
Product Name Tin Nickel Plate- Negative Coin Cell Contact on T&R Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data