Keystone Electronics Corp. 2 Cell Leaf Spring (Left) Contact 290

Description
Part Number: 290 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet
Description
Part Number: 290 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Cell Leaf Spring (Left) Contact - 290 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Cell Leaf Spring (Left) Contact
290
2 Cell Leaf Spring (Left) Contact 290
Part Number: 290 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact

Part Number: 290

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet
Positive/negative Battery Contact; Battery Sizes Accepted Keystone - 95B9619 - Newark, An Avnet Company
Chicago, IL, United States
Positive/negative Battery Contact; Battery Sizes Accepted Keystone
95B9619
Positive/negative Battery Contact; Battery Sizes Accepted Keystone 95B9619
POSITIVE/NEGATIVE BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Height:0.449" RoHS Compliant: Yes

POSITIVE/NEGATIVE BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Height:0.449" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 290 95B9619
Product Name 2 Cell Leaf Spring (Left) Contact Positive/negative Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data